Vishay Intertechnology, Inc. RES 619K OHM 1/4W 1% AXIAL CMF50619K00FKEB

Description
RES 619Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/4W 1% AXIAL - CMF50619K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/4W 1% AXIAL
CMF50619K00FKEB
RES 619K OHM 1/4W 1% AXIAL CMF50619K00FKEB
RES 619Kohm 1/4W 1% AXIAL

RES 619Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50619K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50619K00FKEB-ND
Through Hole Resistors CMF50619K00FKEB-ND
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 619K 1% T-1 Eb E3 Vishay - 67P7995 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 619K 1% T-1 Eb E3 Vishay
67P7995
Cmf-50 619K 1% T-1 Eb E3 Vishay 67P7995
CMF-50 619K 1% T-1 EB e3

CMF-50 619K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50619K00FKEB CMF50619K00FKEB-ND 67P7995
Product Name RES 619K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 619K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details