Vishay Precision Group Cmf-50 60.4K 1% T-1 K36 Vishay CMF5060K400FKKA

Description
CMF-50 60.4K 1% T-1 K36
Description
CMF-50 60.4K 1% T-1 K36

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 60.4K 1% T-1 K36 Vishay - 67P7963 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 60.4K 1% T-1 K36 Vishay
67P7963
Cmf-50 60.4K 1% T-1 K36 Vishay 67P7963
CMF-50 60.4K 1% T-1 K36

CMF-50 60.4K 1% T-1 K36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P7963
Product Name Cmf-50 60.4K 1% T-1 K36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers