Vishay Intertechnology, Inc. RES 60.4K OHM 1/4W 1% AXIAL CMF5060K400FKEB

Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W 1% AXIAL - CMF5060K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W 1% AXIAL
CMF5060K400FKEB
RES 60.4K OHM 1/4W 1% AXIAL CMF5060K400FKEB
RES 60.4Kohm 1/4W 1% AXIAL

RES 60.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5060K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5060K400FKEB-ND
Through Hole Resistors CMF5060K400FKEB-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 60.4K 1% T-1 Eb E3 Vishay - 67P7961 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 60.4K 1% T-1 Eb E3 Vishay
67P7961
Cmf-50 60.4K 1% T-1 Eb E3 Vishay 67P7961
CMF-50 60.4K 1% T-1 EB e3

CMF-50 60.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5060K400FKEB CMF5060K400FKEB-ND 67P7961
Product Name RES 60.4K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 60.4K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details