Vishay Intertechnology, Inc. RES 60.4K OHM 1/4W 1% AXIAL CMF5060K400FKEA

Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W 1% AXIAL - CMF5060K400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W 1% AXIAL
CMF5060K400FKEA
RES 60.4K OHM 1/4W 1% AXIAL CMF5060K400FKEA
RES 60.4Kohm 1/4W 1% AXIAL

RES 60.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5060K400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5060K400FKEA-ND
Through Hole Resistors CMF5060K400FKEA-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5060K400FKEA CMF5060K400FKEA-ND
Product Name RES 60.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details