Vishay Intertechnology, Inc. RES 60.4K OHM 1/4W 1% AXIAL CMF5060K400FKBF

Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W 1% AXIAL - CMF5060K400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W 1% AXIAL
CMF5060K400FKBF
RES 60.4K OHM 1/4W 1% AXIAL CMF5060K400FKBF
RES 60.4Kohm 1/4W 1% AXIAL

RES 60.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5060K400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5060K400FKBF-ND
Through Hole Resistors CMF5060K400FKBF-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50B2706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50B2706
Resistor,metal Film,604Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50B2706
Resistor,Metal Film,604KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,604KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5060K400FKBF CMF5060K400FKBF-ND 50B2706
Product Name RES 60.4K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,604Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers