Vishay Intertechnology, Inc. RES 60.4K OHM 1% 50PPM 1/4W CMF5060K400FHEB

Description
RES 60.4Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 60.4Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1% 50PPM 1/4W - CMF5060K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1% 50PPM 1/4W
CMF5060K400FHEB
RES 60.4K OHM 1% 50PPM 1/4W CMF5060K400FHEB
RES 60.4Kohm 1% 50PPM 1/4W

RES 60.4Kohm 1% 50PPM 1/4W

Supplier's Site
Through-Hole 0.25 W 60400 ohm Resistor - 53-CMF5060K400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 60400 ohm Resistor
53-CMF5060K400FHEB
Through-Hole 0.25 W 60400 ohm Resistor 53-CMF5060K400FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 60400 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5060K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 60400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 60400 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5060K400FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 60400 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5060K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 60400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 60400 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5060K400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF60.4KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4KQFCT-ND
Through Hole Resistors CMF60.4KQFCT-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF60.4KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60.4KQFTR-ND
Through Hole Resistors CMF60.4KQFTR-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 220708649 - Radwell International
Willingboro, NJ, United States
Resistor
220708649
Resistor 220708649
METAL FILM RESISTOR, AXIAL, 60.4 KOHMS, 250 MW (1/4 W), 1 %, 200 V, 1.65 MM, 3.81 MM. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, AXIAL, 60.4 KOHMS, 250 MW (1/4 W), 1 %, 200 V, 1.65 MM, 3.81 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cmf-50 60.4K 1% T-2 Eb E3 Vishay - 67P7959 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 60.4K 1% T-2 Eb E3 Vishay
67P7959
Cmf-50 60.4K 1% T-2 Eb E3 Vishay 67P7959
CMF-50 60.4K 1% T-2 EB e3

CMF-50 60.4K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5060K400FHEB 53-CMF5060K400FHEB CMF60.4KQFCT-ND 220708649 67P7959
Product Name RES 60.4K OHM 1% 50PPM 1/4W Through-Hole 0.25 W 60400 ohm Resistor Through Hole Resistors Resistor Cmf-50 60.4K 1% T-2 Eb E3 Vishay
Resistance Range 60400 ohms 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details