Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5060K400FHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 60.4Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 60.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5060K400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5060K400FHBF
Vishay/DaleMetal Film Resistors - CMF5060K400FHBF
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 60.4Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 60.4Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5060K400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5060K400FHBF-ND
Through Hole Resistors CMF5060K400FHBF-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 60.4K 1% T-2 B14 Vishay - 67P7958 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 60.4K 1% T-2 B14 Vishay
67P7958
Cmf-50 60.4K 1% T-2 B14 Vishay 67P7958
CMF-50 60.4K 1% T-2 B14

CMF-50 60.4K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5060K400FHBF CMF5060K400FHBF-ND 67P7958
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 60.4K 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details