Vishay Intertechnology, Inc. RES 60.4K OHM 1/4W .1% AXIAL CMF5060K400BHEB

Description
RES 60.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W .1% AXIAL - CMF5060K400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W .1% AXIAL
CMF5060K400BHEB
RES 60.4K OHM 1/4W .1% AXIAL CMF5060K400BHEB
RES 60.4Kohm 1/4W .1% AXIAL

RES 60.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5060K400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5060K400BHEB-ND
Through Hole Resistors CMF5060K400BHEB-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5060K400BHEB CMF5060K400BHEB-ND
Product Name RES 60.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers