Vishay Precision Group Metal Film Resistors - CMF50604R00FHEB

Description
Metal Film Resistors - Through Hole 1/8watt 604ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 604ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50604R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50604R00FHEB
Metal Film Resistors - CMF50604R00FHEB
Metal Film Resistors - Through Hole 1/8watt 604ohms 1%

Metal Film Resistors - Through Hole 1/8watt 604ohms 1%

Supplier's Site
604 Ohm 4W Resistor - 53-CMF50604R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
604 Ohm 4W Resistor
53-CMF50604R00FHEB
604 Ohm 4W Resistor 53-CMF50604R00FHEB
604 Ohm 1/4W 1% Metal Film Resistor, Axial, 175°C Product overview: CMF50604R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 604 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50604R00FHEB can be used for catalog matching and distributor lookup.

604 Ohm 1/4W 1% Metal Film Resistor, Axial, 175°C Product overview: CMF50604R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 604 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50604R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF50604R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50604R00FHEBCT-ND
Through Hole Resistors 541-CMF50604R00FHEBCT-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF50604R00FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50604R00FHEBTB-ND
Through Hole Resistors 541-CMF50604R00FHEBTB-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 604 Ohm, 250 Mw, 1%; Resistance Vishay - 67P7980 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 604 Ohm, 250 Mw, 1%; Resistance Vishay
67P7980
Metal Film Resistor, 604 Ohm, 250 Mw, 1%; Resistance Vishay 67P7980
METAL FILM RESISTOR, 604 OHM, 250 MW, 1%; Resistance:604ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 604 OHM, 250 MW, 1%; Resistance:604ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 604 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 604 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8098
Resistor, Metal Film, 604 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8098
RESISTOR, METAL FILM, 604 OHM, 250 MW, 1%, FULL REEL; Resistance:604ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 604 OHM, 250 MW, 1%, FULL REEL; Resistance:604ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF50604R00FHEB 53-CMF50604R00FHEB 541-CMF50604R00FHEBCT-ND 67P7980 83R8098
Product Name Metal Film Resistors - 604 Ohm 4W Resistor Through Hole Resistors Metal Film Resistor, 604 Ohm, 250 Mw, 1%; Resistance Vishay Resistor, Metal Film, 604 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers