Vishay Intertechnology, Inc. RES 604K OHM 1/4W 1% AXIAL CMF50604K00FKEB

Description
RES 604Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/4W 1% AXIAL - CMF50604K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/4W 1% AXIAL
CMF50604K00FKEB
RES 604K OHM 1/4W 1% AXIAL CMF50604K00FKEB
RES 604Kohm 1/4W 1% AXIAL

RES 604Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50604K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50604K00FKEB-ND
Through Hole Resistors CMF50604K00FKEB-ND
604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 604K 1% T-1 Eb E3 Vishay - 67P7976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 604K 1% T-1 Eb E3 Vishay
67P7976
Cmf-50 604K 1% T-1 Eb E3 Vishay 67P7976
CMF-50 604K 1% T-1 EB e3

CMF-50 604K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50604K00FKEB CMF50604K00FKEB-ND 67P7976
Product Name RES 604K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 604K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details