Vishay Intertechnology, Inc. RES 604K OHM 1/4W 1% AXIAL CMF50604K00FHRE

Description
RES 604Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/4W 1% AXIAL - CMF50604K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/4W 1% AXIAL
CMF50604K00FHRE
RES 604K OHM 1/4W 1% AXIAL CMF50604K00FHRE
RES 604Kohm 1/4W 1% AXIAL

RES 604Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50604K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50604K00FHRE-ND
Through Hole Resistors CMF50604K00FHRE-ND
604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 604K 1% T-2 R36 Vishay - 67P7975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 604K 1% T-2 R36 Vishay
67P7975
Cmf-50 604K 1% T-2 R36 Vishay 67P7975
CMF-50 604K 1% T-2 R36

CMF-50 604K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50604K00FHRE CMF50604K00FHRE-ND 67P7975
Product Name RES 604K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 604K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details