Vishay Intertechnology, Inc. RES 604K OHM 1/4W 1% AXIAL CMF50604K00FHEA

Description
RES 604Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/4W 1% AXIAL - CMF50604K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/4W 1% AXIAL
CMF50604K00FHEA
RES 604K OHM 1/4W 1% AXIAL CMF50604K00FHEA
RES 604Kohm 1/4W 1% AXIAL

RES 604Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50604K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50604K00FHEA-ND
Through Hole Resistors CMF50604K00FHEA-ND
604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 604K 1% T-2 Ea E3 Vishay - 67P7973 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 604K 1% T-2 Ea E3 Vishay
67P7973
Cmf-50 604K 1% T-2 Ea E3 Vishay 67P7973
CMF-50 604K 1% T-2 EA e3

CMF-50 604K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50604K00FHEA CMF50604K00FHEA-ND 67P7973
Product Name RES 604K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 604K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details