Vishay Intertechnology, Inc. RES 600K OHM 1/4W 1% AXIAL CMF50600K00FKBF

Description
RES 600Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1/4W 1% AXIAL - CMF50600K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1/4W 1% AXIAL
CMF50600K00FKBF
RES 600K OHM 1/4W 1% AXIAL CMF50600K00FKBF
RES 600Kohm 1/4W 1% AXIAL

RES 600Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50600K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50600K00FKBF-ND
Through Hole Resistors CMF50600K00FKBF-ND
600 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 600 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5518 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 600 Kohm, +/1 Percent, 100 Ppm Vishay
40C5518
Cmf50, 600 Kohm, +/1 Percent, 100 Ppm Vishay 40C5518
CMF50, 600 kOhm, +/- 1 Percent, 100 ppm

CMF50, 600 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50600K00FKBF CMF50600K00FKBF-ND 40C5518
Product Name RES 600K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 600 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers