Vishay Intertechnology, Inc. Through Hole Resistors CMF505M1100FLEK

Description
5.11 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF505M1100FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505M1100FLEK-ND
Through Hole Resistors CMF505M1100FLEK-ND
5.11 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11M OHM 1/4W 1% AXIAL - CMF505M1100FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/4W 1% AXIAL
CMF505M1100FLEK
RES 5.11M OHM 1/4W 1% AXIAL CMF505M1100FLEK
RES 5.11Mohm 1/4W 1% AXIAL

RES 5.11Mohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 5.11M 1% T-0 Ek E3 Vishay - 67P7716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.11M 1% T-0 Ek E3 Vishay
67P7716
Cmf-50 5.11M 1% T-0 Ek E3 Vishay 67P7716
CMF-50 5.11M 1% T-0 EK e3

CMF-50 5.11M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505M1100FLEK-ND CMF505M1100FLEK 67P7716
Product Name Through Hole Resistors RES 5.11M OHM 1/4W 1% AXIAL Cmf-50 5.11M 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers