Vishay Intertechnology, Inc. RES 5M OHM 1/4W 1% AXIAL CMF505M0000FLBF

Description
RES 5Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1/4W 1% AXIAL - CMF505M0000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/4W 1% AXIAL
CMF505M0000FLBF
RES 5M OHM 1/4W 1% AXIAL CMF505M0000FLBF
RES 5Mohm 1/4W 1% AXIAL

RES 5Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505M0000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505M0000FLBF-ND
Through Hole Resistors CMF505M0000FLBF-ND
5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF505M0000FLBF CMF505M0000FLBF-ND
Product Name RES 5M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers