Vishay Intertechnology, Inc. Metal Film Resistors - CMF505K9000FKEK

Description
Metal Film Resistors - Through Hole CMF-50 5.9K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 5.9K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF505K9000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K9000FKEK
Metal Film Resistors - CMF505K9000FKEK
Metal Film Resistors - Through Hole CMF-50 5.9K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-50 5.9K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF505K9000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K9000FKEK-ND
Through Hole Resistors CMF505K9000FKEK-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.9K 1% T-1 Ek E3 Vishay - 67P7712 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.9K 1% T-1 Ek E3 Vishay
67P7712
Cmf-50 5.9K 1% T-1 Ek E3 Vishay 67P7712
CMF-50 5.9K 1% T-1 EK e3

CMF-50 5.9K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K9000FKEK CMF505K9000FKEK-ND 67P7712
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 5.9K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details