Vishay Intertechnology, Inc. RES 5.90K OHM 1/4W 1% AXIAL CMF505K9000FHEB

Description
RES 5.90Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.90Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90K OHM 1/4W 1% AXIAL - CMF505K9000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM 1/4W 1% AXIAL
CMF505K9000FHEB
RES 5.90K OHM 1/4W 1% AXIAL CMF505K9000FHEB
RES 5.90Kohm 1/4W 1% AXIAL

RES 5.90Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.90KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.90KQFCT-ND
Through Hole Resistors CMF5.90KQFCT-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.90KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.90KQFTR-ND
Through Hole Resistors CMF5.90KQFTR-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF505K9000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.90K OHM 1/4W 1% AXIAL Product overview: CMF505K9000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K9000FHEB can be used for catalog matching and distributor lookup.

RES 5.90K OHM 1/4W 1% AXIAL Product overview: CMF505K9000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K9000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 5.9K 1% T-2 Eb E3 Vishay - 67P7711 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.9K 1% T-2 Eb E3 Vishay
67P7711
Cmf-50 5.9K 1% T-2 Eb E3 Vishay 67P7711
CMF-50 5.9K 1% T-2 EB e3

CMF-50 5.9K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF505K9000FHEB CMF5.90KQFCT-ND 53-CMF505K9000FHEB 67P7711
Product Name RES 5.90K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 5.9K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details