Vishay Intertechnology, Inc. Through Hole Resistors CMF505K9000FHBF

Description
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF505K9000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K9000FHBF-ND
Through Hole Resistors CMF505K9000FHBF-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF505K9000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K9000FHBF
Metal Film Resistors - CMF505K9000FHBF
Metal Film Resistors - Through Hole CMF-50 5.9K 1% T-2 B14

Metal Film Resistors - Through Hole CMF-50 5.9K 1% T-2 B14

Supplier's Site
Cmf-50 5.9K 1% T-2 B14 Vishay - 67P7710 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.9K 1% T-2 B14 Vishay
67P7710
Cmf-50 5.9K 1% T-2 B14 Vishay 67P7710
CMF-50 5.9K 1% T-2 B14

CMF-50 5.9K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K9000FHBF-ND CMF505K9000FHBF 67P7710
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 5.9K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers