Vishay Intertechnology, Inc. RES 5.76K OHM 1/4W 1% AXIAL CMF505K7600FKEB

Description
RES 5.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/4W 1% AXIAL - CMF505K7600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/4W 1% AXIAL
CMF505K7600FKEB
RES 5.76K OHM 1/4W 1% AXIAL CMF505K7600FKEB
RES 5.76Kohm 1/4W 1% AXIAL

RES 5.76Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K7600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K7600FKEB-ND
Through Hole Resistors CMF505K7600FKEB-ND
5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.76K 1% T-1 Eb E3 Vishay - 67P7708 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.76K 1% T-1 Eb E3 Vishay
67P7708
Cmf-50 5.76K 1% T-1 Eb E3 Vishay 67P7708
CMF-50 5.76K 1% T-1 EB e3

CMF-50 5.76K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K7600FKEB CMF505K7600FKEB-ND 67P7708
Product Name RES 5.76K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 5.76K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers