Vishay Intertechnology, Inc. Resistors - Through Hole Resistors CMF505K7600FHEB

Description
Win Source Part Number: 1078565-CMF505K7600F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 5.76 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): CMF555K7600FHEB; CMF505K4900FHEB; RN60C5361FB14; CMF506K0400FHEB; RN55C6041FRE6; RN60C5901FB14; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF5.76KQFTR,CMF5.76 KQFCT Base Product Number: CMF50
Request a Quote Datasheet
Description
Win Source Part Number: 1078565-CMF505K7600F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 5.76 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): CMF555K7600FHEB; CMF505K4900FHEB; RN60C5361FB14; CMF506K0400FHEB; RN55C6041FRE6; RN60C5901FB14; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF5.76KQFTR,CMF5.76 KQFCT Base Product Number: CMF50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078565-CMF505K7600FHEB
Resistors - Through Hole Resistors 1078565-CMF505K7600FHEB
Win Source Part Number: 1078565-CMF505K7600F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 5.76 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): CMF555K7600FHEB; CMF505K4900FHEB; RN60C5361FB14; CMF506K0400FHEB; RN55C6041FRE6; RN60C5901FB14; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF5.76KQFTR,CMF5.76 KQFCT Base Product Number: CMF50

Win Source Part Number: 1078565-CMF505K7600FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5.76 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): CMF555K7600FHEB; CMF505K4900FHEB; RN60C5361FB14; CMF506K0400FHEB; RN55C6041FRE6; RN60C5901FB14;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF5.76KQFTR,CMF5.76KQFCT
Base Product Number: CMF50

Buy Now Datasheet
RES 5.76K OHM 1/4W 1% AXIAL - CMF505K7600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/4W 1% AXIAL
CMF505K7600FHEB
RES 5.76K OHM 1/4W 1% AXIAL CMF505K7600FHEB
RES 5.76Kohm 1/4W 1% AXIAL

RES 5.76Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.76KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.76KQFTR-ND
Through Hole Resistors CMF5.76KQFTR-ND
5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.76KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.76KQFCT-ND
Through Hole Resistors CMF5.76KQFCT-ND
5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF505K7600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.76K OHM 1/4W 1% AXIAL Product overview: CMF505K7600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K7600FHEB can be used for catalog matching and distributor lookup.

RES 5.76K OHM 1/4W 1% AXIAL Product overview: CMF505K7600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K7600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.76K OHM 1/4W 1% AXIAL - 873-CMF505K7600FHEB - Utmel Electronic Limited
Hong Kong, China
RES 5.76K OHM 1/4W 1% AXIAL
873-CMF505K7600FHEB
RES 5.76K OHM 1/4W 1% AXIAL 873-CMF505K7600FHEB
RES 5.76K OHM 1/4W 1% AXIAL

RES 5.76K OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1078565-CMF505K7600FHEB CMF505K7600FHEB CMF5.76KQFTR-ND 53-CMF505K7600FHEB 873-CMF505K7600FHEB
Product Name Resistors - Through Hole Resistors RES 5.76K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor RES 5.76K OHM 1/4W 1% AXIAL
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Resistance Range 5760 ohms 5760 ohms 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details