Vishay Intertechnology, Inc. Metal Film Resistors - CMF505K6200FHEK

Description
Metal Film Resistors - Through Hole 5.62Kohm 1% 50PPM 1/8W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 5.62Kohm 1% 50PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF505K6200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K6200FHEK
Metal Film Resistors - CMF505K6200FHEK
Metal Film Resistors - Through Hole 5.62Kohm 1% 50PPM 1/8W

Metal Film Resistors - Through Hole 5.62Kohm 1% 50PPM 1/8W

Supplier's Site
Through Hole Resistors - CMF505K6200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K6200FHEK-ND
Through Hole Resistors CMF505K6200FHEK-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.62Kohm, 250Mw, 1%; Resistance Vishay - 63M2677 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.62Kohm, 250Mw, 1%; Resistance Vishay
63M2677
Metal Film Resistor, 5.62Kohm, 250Mw, 1%; Resistance Vishay 63M2677
METAL FILM RESISTOR, 5.62KOHM, 250mW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.62KOHM, 250mW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K6200FHEK CMF505K6200FHEK-ND 63M2677
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 5.62Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details