Vishay Precision Group Through Hole Resistors CMF505K6200FHEB

Description
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5.62KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.62KQFTR-ND
Through Hole Resistors CMF5.62KQFTR-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.62KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.62KQFCT-ND
Through Hole Resistors CMF5.62KQFCT-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF505K6200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.62K OHM 1/4W 1% AXIAL Product overview: CMF505K6200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K6200FHEB can be used for catalog matching and distributor lookup.

RES 5.62K OHM 1/4W 1% AXIAL Product overview: CMF505K6200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K6200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.62K OHM 1/4W 1% AXIAL - CMF505K6200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/4W 1% AXIAL
CMF505K6200FHEB
RES 5.62K OHM 1/4W 1% AXIAL CMF505K6200FHEB
RES 5.62Kohm 1/4W 1% AXIAL

RES 5.62Kohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 5.62 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7701 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.62 Kohm, 250 Mw, 1%; Resistance Vishay
67P7701
Metal Film Resistor, 5.62 Kohm, 250 Mw, 1%; Resistance Vishay 67P7701
METAL FILM RESISTOR, 5.62 KOHM, 250 MW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.62 KOHM, 250 MW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5.62KQFTR-ND 53-CMF505K6200FHEB CMF505K6200FHEB 67P7701
Product Name Through Hole Resistors 4W Resistor RES 5.62K OHM 1/4W 1% AXIAL Metal Film Resistor, 5.62 Kohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details