Vishay Intertechnology, Inc. Through Hole Resistors CMF505K6000GKBF

Description
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF505K6000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K6000GKBF-ND
Through Hole Resistors CMF505K6000GKBF-ND
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF505K6000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K6000GKBF
Metal Film Resistors - CMF505K6000GKBF
Metal Film Resistors - Through Hole CMF-50 5.6K 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 5.6K 2% T-1 B14

Supplier's Site
Cmf-50 5.6K 2% T-1 B14 Vishay - 67P7698 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.6K 2% T-1 B14 Vishay
67P7698
Cmf-50 5.6K 2% T-1 B14 Vishay 67P7698
CMF-50 5.6K 2% T-1 B14

CMF-50 5.6K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K6000GKBF-ND CMF505K6000GKBF 67P7698
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 5.6K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers