Vishay Intertechnology, Inc. RES 5.6K OHM 1/4W 1% AXIAL CMF505K6000FKRE

Description
RES 5.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/4W 1% AXIAL - CMF505K6000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 1% AXIAL
CMF505K6000FKRE
RES 5.6K OHM 1/4W 1% AXIAL CMF505K6000FKRE
RES 5.6Kohm 1/4W 1% AXIAL

RES 5.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K6000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K6000FKRE-ND
Through Hole Resistors CMF505K6000FKRE-ND
5.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF505K6000FKRE CMF505K6000FKRE-ND
Product Name RES 5.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details