Vishay Intertechnology, Inc. RES 5.49K OHM 1/4W 1% AXIAL CMF505K4900FLRE

Description
RES 5.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/4W 1% AXIAL - CMF505K4900FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W 1% AXIAL
CMF505K4900FLRE
RES 5.49K OHM 1/4W 1% AXIAL CMF505K4900FLRE
RES 5.49Kohm 1/4W 1% AXIAL

RES 5.49Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K4900FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K4900FLRE-ND
Through Hole Resistors CMF505K4900FLRE-ND
5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.49K 1% T-0 R36 Vishay - 67P7692 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.49K 1% T-0 R36 Vishay
67P7692
Cmf-50 5.49K 1% T-0 R36 Vishay 67P7692
CMF-50 5.49K 1% T-0 R36

CMF-50 5.49K 1% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K4900FLRE CMF505K4900FLRE-ND 67P7692
Product Name RES 5.49K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 5.49K 1% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details