Vishay Intertechnology, Inc. Metal Film Resistors - CMF505K4900FLEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF505K4900FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K4900FLEB
Metal Film Resistors - CMF505K4900FLEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF505K4900FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K4900FLEB-ND
Through Hole Resistors CMF505K4900FLEB-ND
5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.49K 1% T-0 Eb E3 Vishay - 67P7691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.49K 1% T-0 Eb E3 Vishay
67P7691
Cmf-50 5.49K 1% T-0 Eb E3 Vishay 67P7691
CMF-50 5.49K 1% T-0 EB e3

CMF-50 5.49K 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K4900FLEB CMF505K4900FLEB-ND 67P7691
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 5.49K 1% T-0 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details