Vishay Intertechnology, Inc. RES 5.49K OHM 1/4W 1% AXIAL CMF505K4900FHEB

Description
RES 5.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/4W 1% AXIAL - CMF505K4900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W 1% AXIAL
CMF505K4900FHEB
RES 5.49K OHM 1/4W 1% AXIAL CMF505K4900FHEB
RES 5.49Kohm 1/4W 1% AXIAL

RES 5.49Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.49KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.49KQFTR-ND
Through Hole Resistors CMF5.49KQFTR-ND
5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.49KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.49KQFCT-ND
Through Hole Resistors CMF5.49KQFCT-ND
5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF505K4900FHEB CMF5.49KQFTR-ND
Product Name RES 5.49K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details