Vishay Intertechnology, Inc. RES 5.36K OHM 1/4W 1% AXIAL CMF505K3600FKEK

Description
RES 5.36Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/4W 1% AXIAL - CMF505K3600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/4W 1% AXIAL
CMF505K3600FKEK
RES 5.36K OHM 1/4W 1% AXIAL CMF505K3600FKEK
RES 5.36Kohm 1/4W 1% AXIAL

RES 5.36Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K3600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K3600FKEK-ND
Through Hole Resistors CMF505K3600FKEK-ND
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF505K3600FKEK CMF505K3600FKEK-ND
Product Name RES 5.36K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers