Vishay Intertechnology, Inc. RES 5.36K OHM 1/4W 1% AXIAL CMF505K3600FKEA

Description
RES 5.36Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/4W 1% AXIAL - CMF505K3600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/4W 1% AXIAL
CMF505K3600FKEA
RES 5.36K OHM 1/4W 1% AXIAL CMF505K3600FKEA
RES 5.36Kohm 1/4W 1% AXIAL

RES 5.36Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K3600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K3600FKEA-ND
Through Hole Resistors CMF505K3600FKEA-ND
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.36K 1% T-1 Ea E3 Vishay - 67P7681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.36K 1% T-1 Ea E3 Vishay
67P7681
Cmf-50 5.36K 1% T-1 Ea E3 Vishay 67P7681
CMF-50 5.36K 1% T-1 EA e3

CMF-50 5.36K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K3600FKEA CMF505K3600FKEA-ND 67P7681
Product Name RES 5.36K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 5.36K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details