Vishay Intertechnology, Inc. Through Hole Resistors CMF505K3600FHEB

Description
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5.36KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.36KQFCT-ND
Through Hole Resistors CMF5.36KQFCT-ND
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.36KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.36KQFTR-ND
Through Hole Resistors CMF5.36KQFTR-ND
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF505K3600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.36K OHM 1/4W 1% AXIAL Product overview: CMF505K3600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K3600FHEB can be used for catalog matching and distributor lookup.

RES 5.36K OHM 1/4W 1% AXIAL Product overview: CMF505K3600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K3600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.36K OHM 1/4W 1% AXIAL - CMF505K3600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/4W 1% AXIAL
CMF505K3600FHEB
RES 5.36K OHM 1/4W 1% AXIAL CMF505K3600FHEB
RES 5.36Kohm 1/4W 1% AXIAL

RES 5.36Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 5.36K 1% T-2 Eb E3 Vishay - 67P7680 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.36K 1% T-2 Eb E3 Vishay
67P7680
Cmf-50 5.36K 1% T-2 Eb E3 Vishay 67P7680
CMF-50 5.36K 1% T-2 EB e3

CMF-50 5.36K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5.36KQFCT-ND 53-CMF505K3600FHEB CMF505K3600FHEB 67P7680
Product Name Through Hole Resistors 4W Resistor RES 5.36K OHM 1/4W 1% AXIAL Cmf-50 5.36K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details