Vishay Intertechnology, Inc. RES 5.3K OHM 1/4W .1% AXIAL CMF505K3000BHEA

Description
RES 5.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/4W .1% AXIAL - CMF505K3000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/4W .1% AXIAL
CMF505K3000BHEA
RES 5.3K OHM 1/4W .1% AXIAL CMF505K3000BHEA
RES 5.3Kohm 1/4W .1% AXIAL

RES 5.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF505K3000BHEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF505K3000BHEACT-ND
Through Hole Resistors 541-CMF505K3000BHEACT-ND
RES 5.3K OHM 1/4W .1% AXIAL

RES 5.3K OHM 1/4W .1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF505K3000BHEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF505K3000BHEATR-ND
Through Hole Resistors 541-CMF505K3000BHEATR-ND
5.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF505K3000BHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.3K OHM 1/4W .1% AXIAL Product overview: CMF505K3000BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K3000BHEA can be used for catalog matching and distributor lookup.

RES 5.3K OHM 1/4W .1% AXIAL Product overview: CMF505K3000BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K3000BHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF505K3000BHEA 541-CMF505K3000BHEACT-ND 53-CMF505K3000BHEA
Product Name RES 5.3K OHM 1/4W .1% AXIAL Through Hole Resistors 4W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 5300 ohms 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details