Vishay Intertechnology, Inc. RES 5.23K OHM 1/4W 1% AXIAL CMF505K2300FKEB

Description
RES 5.23Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/4W 1% AXIAL - CMF505K2300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/4W 1% AXIAL
CMF505K2300FKEB
RES 5.23K OHM 1/4W 1% AXIAL CMF505K2300FKEB
RES 5.23Kohm 1/4W 1% AXIAL

RES 5.23Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K2300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K2300FKEB-ND
Through Hole Resistors CMF505K2300FKEB-ND
5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.23K 1% T-1 Eb E3 Vishay - 67P7673 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.23K 1% T-1 Eb E3 Vishay
67P7673
Cmf-50 5.23K 1% T-1 Eb E3 Vishay 67P7673
CMF-50 5.23K 1% T-1 EB e3

CMF-50 5.23K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K2300FKEB CMF505K2300FKEB-ND 67P7673
Product Name RES 5.23K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 5.23K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details