Vishay Intertechnology, Inc. RES 5.23K OHM 1/4W 1% AXIAL CMF505K2300FHEB

Description
RES 5.23Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/4W 1% AXIAL - CMF505K2300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/4W 1% AXIAL
CMF505K2300FHEB
RES 5.23K OHM 1/4W 1% AXIAL CMF505K2300FHEB
RES 5.23Kohm 1/4W 1% AXIAL

RES 5.23Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.23KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.23KQFCT-ND
Through Hole Resistors CMF5.23KQFCT-ND
5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.23KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.23KQFTR-ND
Through Hole Resistors CMF5.23KQFTR-ND
5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF505K2300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.23K OHM 1/4W 1% AXIAL Product overview: CMF505K2300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K2300FHEB can be used for catalog matching and distributor lookup.

RES 5.23K OHM 1/4W 1% AXIAL Product overview: CMF505K2300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF505K2300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 5.23K 1% T-2 Eb E3 Vishay - 67P7672 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.23K 1% T-2 Eb E3 Vishay
67P7672
Cmf-50 5.23K 1% T-2 Eb E3 Vishay 67P7672
CMF-50 5.23K 1% T-2 EB e3

CMF-50 5.23K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF505K2300FHEB CMF5.23KQFCT-ND 53-CMF505K2300FHEB 67P7672
Product Name RES 5.23K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 5.23K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms 5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details