Vishay Intertechnology, Inc. RES 5.11K OHM 1/4W .1% AXIAL CMF505K1100BHRE

Description
RES 5.11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/4W .1% AXIAL - CMF505K1100BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W .1% AXIAL
CMF505K1100BHRE
RES 5.11K OHM 1/4W .1% AXIAL CMF505K1100BHRE
RES 5.11Kohm 1/4W .1% AXIAL

RES 5.11Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K1100BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1100BHRE-ND
Through Hole Resistors CMF505K1100BHRE-ND
5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.11K .1% T-2 R36 Vishay - 67P7662 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.11K .1% T-2 R36 Vishay
67P7662
Cmf-50 5.11K .1% T-2 R36 Vishay 67P7662
CMF-50 5.11K .1% T-2 R36

CMF-50 5.11K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K1100BHRE CMF505K1100BHRE-ND 67P7662
Product Name RES 5.11K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 5.11K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers