Vishay Intertechnology, Inc. Metal Film Resistors - CMF505K1000GKR6

Description
Metal Film Resistors - Through Hole CMF-50 5.1K 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 5.1K 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF505K1000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K1000GKR6
Metal Film Resistors - CMF505K1000GKR6
Metal Film Resistors - Through Hole CMF-50 5.1K 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 5.1K 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF505K1000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1000GKR6-ND
Through Hole Resistors CMF505K1000GKR6-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.1K 2% T-1 Re6 Vishay - 67P7656 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.1K 2% T-1 Re6 Vishay
67P7656
Cmf-50 5.1K 2% T-1 Re6 Vishay 67P7656
CMF-50 5.1K 2% T-1 RE6

CMF-50 5.1K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K1000GKR6 CMF505K1000GKR6-ND 67P7656
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 5.1K 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details