Vishay Intertechnology, Inc. RES 5.1K OHM 1/4W 2% AXIAL CMF505K1000GKBF

Description
RES 5.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/4W 2% AXIAL - CMF505K1000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/4W 2% AXIAL
CMF505K1000GKBF
RES 5.1K OHM 1/4W 2% AXIAL CMF505K1000GKBF
RES 5.1Kohm 1/4W 2% AXIAL

RES 5.1Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K1000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1000GKBF-ND
Through Hole Resistors CMF505K1000GKBF-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.1K 2% T-1 B14 Vishay - 67P7655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.1K 2% T-1 B14 Vishay
67P7655
Cmf-50 5.1K 2% T-1 B14 Vishay 67P7655
CMF-50 5.1K 2% T-1 B14

CMF-50 5.1K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K1000GKBF CMF505K1000GKBF-ND 67P7655
Product Name RES 5.1K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 5.1K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details