Vishay Intertechnology, Inc. RES 5.1K OHM 1/4W 1% AXIAL CMF505K1000FKRE

Description
RES 5.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/4W 1% AXIAL - CMF505K1000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/4W 1% AXIAL
CMF505K1000FKRE
RES 5.1K OHM 1/4W 1% AXIAL CMF505K1000FKRE
RES 5.1Kohm 1/4W 1% AXIAL

RES 5.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF505K1000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1000FKRE-ND
Through Hole Resistors CMF505K1000FKRE-ND
5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 5.1K 1% T-1 R36 Vishay - 67P7652 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 5.1K 1% T-1 R36 Vishay
67P7652
Cmf-50 5.1K 1% T-1 R36 Vishay 67P7652
CMF-50 5.1K 1% T-1 R36

CMF-50 5.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF505K1000FKRE CMF505K1000FKRE-ND 67P7652
Product Name RES 5.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 5.1K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details