Vishay Intertechnology, Inc. Metal Film Resistors - CMF505K1000FHRE

Description
Metal Film Resistors - Through Hole CMF-50 5.1K 1% T-2 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 5.1K 1% T-2 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF505K1000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF505K1000FHRE
Metal Film Resistors - CMF505K1000FHRE
Metal Film Resistors - Through Hole CMF-50 5.1K 1% T-2 R36

Metal Film Resistors - Through Hole CMF-50 5.1K 1% T-2 R36

Supplier's Site
Through Hole Resistors - CMF505K1000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF505K1000FHRE-ND
Through Hole Resistors CMF505K1000FHRE-ND
5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF505K1000FHRE CMF505K1000FHRE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers