Vishay Intertechnology, Inc. RES 59K OHM 1/4W 1% AXIAL CMF5059K000FKEA

Description
RES 59Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/4W 1% AXIAL - CMF5059K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/4W 1% AXIAL
CMF5059K000FKEA
RES 59K OHM 1/4W 1% AXIAL CMF5059K000FKEA
RES 59Kohm 1/4W 1% AXIAL

RES 59Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5059K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5059K000FKEA-ND
Through Hole Resistors CMF5059K000FKEA-ND
59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 59K 1% T-1 Ea E3 Vishay - 67P7886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 59K 1% T-1 Ea E3 Vishay
67P7886
Cmf-50 59K 1% T-1 Ea E3 Vishay 67P7886
CMF-50 59K 1% T-1 EA e3

CMF-50 59K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5059K000FKEA CMF5059K000FKEA-ND 67P7886
Product Name RES 59K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 59K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers