Vishay Intertechnology, Inc. Through Hole Resistors CMF5059K000FHEB

Description
59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF59.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF59.0KQFCT-ND
Through Hole Resistors CMF59.0KQFCT-ND
59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF59.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF59.0KQFTR-ND
Through Hole Resistors CMF59.0KQFTR-ND
59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 59.0K OHM 1% 50PPM 1/4W - CMF5059K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1% 50PPM 1/4W
CMF5059K000FHEB
RES 59.0K OHM 1% 50PPM 1/4W CMF5059K000FHEB
RES 59.0Kohm 1% 50PPM 1/4W

RES 59.0Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 59K 1% T-2 Eb E3 Vishay - 67P7885 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 59K 1% T-2 Eb E3 Vishay
67P7885
Cmf-50 59K 1% T-2 Eb E3 Vishay 67P7885
CMF-50 59K 1% T-2 EB e3

CMF-50 59K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF59.0KQFCT-ND CMF5059K000FHEB 67P7885
Product Name Through Hole Resistors RES 59.0K OHM 1% 50PPM 1/4W Cmf-50 59K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details