Vishay Intertechnology, Inc. Through Hole Resistors CMF50590K00FKR6

Description
590 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
590 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50590K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50590K00FKR6-ND
Through Hole Resistors CMF50590K00FKR6-ND
590 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 590K OHM 1/4W 1% AXIAL - CMF50590K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/4W 1% AXIAL
CMF50590K00FKR6
RES 590K OHM 1/4W 1% AXIAL CMF50590K00FKR6
RES 590Kohm 1/4W 1% AXIAL

RES 590Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,590Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,590Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5493
Resistor,metal Film,590Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5493
Resistor,Metal Film,590KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,590KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50590K00FKR6-ND CMF50590K00FKR6 40C5493
Product Name Through Hole Resistors RES 590K OHM 1/4W 1% AXIAL Resistor,metal Film,590Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details