Vishay Intertechnology, Inc. RES 57.6 OHM 1% 50PPM 1/4W CMF5057R600FHEB

Description
RES 57.6ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 57.6ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1% 50PPM 1/4W - CMF5057R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1% 50PPM 1/4W
CMF5057R600FHEB
RES 57.6 OHM 1% 50PPM 1/4W CMF5057R600FHEB
RES 57.6ohm 1% 50PPM 1/4W

RES 57.6ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF57.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF57.6QFTR-ND
Through Hole Resistors CMF57.6QFTR-ND
57.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 57.6 1% T-2 Eb E3 Vishay - 67P7878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 57.6 1% T-2 Eb E3 Vishay
67P7878
Cmf-50 57.6 1% T-2 Eb E3 Vishay 67P7878
CMF-50 57.6 1% T-2 EB e3

CMF-50 57.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5057R600FHEB CMF57.6QFTR-ND 67P7878
Product Name RES 57.6 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 57.6 1% T-2 Eb E3 Vishay
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details