Vishay Intertechnology, Inc. RES 57.6K OHM 1/4W 1% AXIAL CMF5057K600FHEK

Description
RES 57.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/4W 1% AXIAL - CMF5057K600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/4W 1% AXIAL
CMF5057K600FHEK
RES 57.6K OHM 1/4W 1% AXIAL CMF5057K600FHEK
RES 57.6Kohm 1/4W 1% AXIAL

RES 57.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5057K600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5057K600FHEK-ND
Through Hole Resistors CMF5057K600FHEK-ND
57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 57.6K 1% T-2 Ek E3 Vishay - 67P7875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 57.6K 1% T-2 Ek E3 Vishay
67P7875
Cmf-50 57.6K 1% T-2 Ek E3 Vishay 67P7875
CMF-50 57.6K 1% T-2 EK e3

CMF-50 57.6K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5057K600FHEK CMF5057K600FHEK-ND 67P7875
Product Name RES 57.6K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 57.6K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details