Vishay Intertechnology, Inc. RES 57.6K OHM 1/4W 1% AXIAL CMF5057K600FHEB

Description
RES 57.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/4W 1% AXIAL - CMF5057K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/4W 1% AXIAL
CMF5057K600FHEB
RES 57.6K OHM 1/4W 1% AXIAL CMF5057K600FHEB
RES 57.6Kohm 1/4W 1% AXIAL

RES 57.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF57.6KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF57.6KQFCT-ND
Through Hole Resistors CMF57.6KQFCT-ND
57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF57.6KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF57.6KQFTR-ND
Through Hole Resistors CMF57.6KQFTR-ND
57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5057K600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 57.6K OHM 1/4W 1% AXIAL Product overview: CMF5057K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5057K600FHEB can be used for catalog matching and distributor lookup.

RES 57.6K OHM 1/4W 1% AXIAL Product overview: CMF5057K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5057K600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 57.6K 1% T-2 Eb E3 Vishay - 67P7874 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 57.6K 1% T-2 Eb E3 Vishay
67P7874
Cmf-50 57.6K 1% T-2 Eb E3 Vishay 67P7874
CMF-50 57.6K 1% T-2 EB e3

CMF-50 57.6K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5057K600FHEB CMF57.6KQFCT-ND 53-CMF5057K600FHEB 67P7874
Product Name RES 57.6K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 57.6K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms 57600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers