Vishay Intertechnology, Inc. RES 57.6K OHM 1/4W 1% AXIAL CMF5057K600FHBF

Description
RES 57.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/4W 1% AXIAL - CMF5057K600FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/4W 1% AXIAL
CMF5057K600FHBF
RES 57.6K OHM 1/4W 1% AXIAL CMF5057K600FHBF
RES 57.6Kohm 1/4W 1% AXIAL

RES 57.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5057K600FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5057K600FHBF-ND
Through Hole Resistors CMF5057K600FHBF-ND
57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5486
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5486
Resistor,Metal Film,57.6KOhms,200WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,57.6KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5057K600FHBF CMF5057K600FHBF-ND 40C5486
Product Name RES 57.6K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers