Vishay Intertechnology, Inc. RES 576K OHM 1/4W 1% AXIAL CMF50576K00FKR6

Description
RES 576Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/4W 1% AXIAL - CMF50576K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/4W 1% AXIAL
CMF50576K00FKR6
RES 576K OHM 1/4W 1% AXIAL CMF50576K00FKR6
RES 576Kohm 1/4W 1% AXIAL

RES 576Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50576K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50576K00FKR6-ND
Through Hole Resistors CMF50576K00FKR6-ND
576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5490
Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5490
Resistor,Metal Film,576KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,576KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50576K00FKR6 CMF50576K00FKR6-ND 40C5490
Product Name RES 576K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details