Vishay Intertechnology, Inc. Through Hole Resistors CMF50576K00FKBF

Description
576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50576K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50576K00FKBF-ND
Through Hole Resistors CMF50576K00FKBF-ND
576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF50576K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50576K00FKBF
Vishay/DaleMetal Film Resistors - CMF50576K00FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5489
Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5489
Resistor,Metal Film,576KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,576KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50576K00FKBF-ND CMF50576K00FKBF 40C5489
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,576Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details