Vishay Intertechnology, Inc. RES 56.2 OHM 1/4W 1% AXIAL CMF5056R200FKR6

Description
RES 56.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/4W 1% AXIAL - CMF5056R200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/4W 1% AXIAL
CMF5056R200FKR6
RES 56.2 OHM 1/4W 1% AXIAL CMF5056R200FKR6
RES 56.2ohm 1/4W 1% AXIAL

RES 56.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5056R200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056R200FKR6-ND
Through Hole Resistors CMF5056R200FKR6-ND
56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5474
Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5474
Resistor,Metal Film,56.2Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,56.2Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5056R200FKR6 CMF5056R200FKR6-ND 40C5474
Product Name RES 56.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details