VISHAY INTERTECHNOLOGY, INC.
CMF5056R000GKBF -- RES 56 OHM 1/4W 2% AXIAL
Vishay Intertechnology, Inc.
RES 56 OHM 1/4W 2% AXIAL
CMF5056R000GKBF
Description
RES 56ohm 1/4W 2% AXIAL
Request a Quote
Email Supplier
Description
RES 56ohm 1/4W 2% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF5056R000GKBF |
|
Product Name
|
RES 56 OHM 1/4W 2% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
10 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers