Vishay Intertechnology, Inc. RES 56.2K OHM 1/4W 1% AXIAL CMF5056K200FKRE

Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/4W 1% AXIAL - CMF5056K200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/4W 1% AXIAL
CMF5056K200FKRE
RES 56.2K OHM 1/4W 1% AXIAL CMF5056K200FKRE
RES 56.2Kohm 1/4W 1% AXIAL

RES 56.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5056K200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056K200FKRE-ND
Through Hole Resistors CMF5056K200FKRE-ND
56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 56.2K 1% T-1 R36 Vishay - 67P7833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 56.2K 1% T-1 R36 Vishay
67P7833
Cmf-50 56.2K 1% T-1 R36 Vishay 67P7833
CMF-50 56.2K 1% T-1 R36

CMF-50 56.2K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5056K200FKRE CMF5056K200FKRE-ND 67P7833
Product Name RES 56.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 56.2K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details